EN
  • EN
  • DE

LT6234IS8

Part No LT6234IS8
Manufacturer Linear Technology
Description 60MHz, Rail-to-Rail Output, 1.9nV / SIGME Hz, 1.15mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206976-LT6234IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6234IS8 CAD Model

Description

Product Overview

LT6234IS8 is a high-speed, dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to provide optimal performance for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Speed: The LT6234IS8 boasts a high slew rate and fast settling time, making it ideal for high-frequency signal amplification and active filter circuits.
  • Low Noise: With its low noise characteristics, it ensures a clean amplification of signals, which is crucial for high-fidelity audio applications and precise measurement instruments.
  • Low Power: Despite its high-speed capabilities, the LT6234IS8 is designed to consume minimal power, which enhances the efficiency of the overall system and is beneficial for portable and battery-powered devices.
  • Rail-to-Rail Output: The operational amplifier can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply applications.

Applications

  • Active Filters
  • Data Acquisition Systems
  • Photodiode Amplification
  • Medical Instrumentation
  • Audio Processing

Product Specifications

The LT6234IS8 operates with a supply voltage range from 2.8V to 11V, accommodating a variety of power requirements. It is available in an 8-lead SOIC package, which is suitable for standard surface-mount technology (SMT) and occupies minimal board space. This product also features an extended temperature range, making it reliable for industrial-grade applications.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT6234IS8 is no exception. It is manufactured with rigorous standards to ensure performance and durability even under demanding conditions. Customers can rely on this operational amplifier to deliver consistent results across various applications.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices product page for the LT6234IS8.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3595 $61.7975
10+ $10.1412 $101.4120
16+ $9.8243 $157.1888
22+ $9.5074 $209.1628
28+ $9.1904 $257.3312
37+ $8.2397 $304.8689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess