EN
  • EN
  • DE
  • IT

LT1110CN8-5#PBF

Part No LT1110CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST 5V 1.5A 8DIP / Conv DC-DC 1V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 5V Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 30V
Output Voltage 5V
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780217-LT1110CN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1110-5
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1110CN8-5#PBF CAD Model

Description

The LT1110CN8-5#PBF from Linear Technology is a versatile step-up DC/DC converter designed to meet the needs of a wide range of power supply applications. This compact and efficient component can be used to increase the voltage from a lower voltage source, making it ideal for battery-powered devices where extending the battery life is crucial.

Key Features:

  • Adjustable Output: The LT1110CN8-5#PBF provides an adjustable output voltage, which can be set from 5V to as high as 30V, depending on the external components used. This flexibility makes it suitable for various applications requiring different voltage levels.
  • High Efficiency: With efficiencies up to 85%, this step-up converter ensures minimal power loss during the voltage conversion process, thereby maximizing battery life and reducing heat generation in the system.
  • Low Battery Drain: It features a very low quiescent current, which is crucial for battery-powered applications where every microampere counts for extending the operational life.
  • Versatile Power Source Compatibility: The LT1110CN8-5#PBF can operate from an input voltage as low as 1.8V, making it compatible with a range of low voltage sources including single-cell batteries.
  • Simple Design: The device requires only a few external components for operation, simplifying design and reducing the overall bill of materials.
  • Package: Encased in an 8-pin PDIP package, it provides a robust and easy-to-handle component for PCB layouts.

Applications:

The LT1110CN8-5#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • Power Backup Systems
  • Small Robotics
  • Energy Harvesting Systems

Whether you are designing a new product or looking to improve the efficiency of an existing one, the LT1110CN8-5#PBF offers a reliable and high-performance solution for your step-up voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7154 $59.4464
37+ $3.0485 $112.7945
57+ $2.9532 $168.3324
79+ $2.8580 $225.7820
102+ $2.7627 $281.7954
136+ $2.4769 $336.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess