LT1110CN8-5 Step-Up DC/DC Converter
The LT1110CN8-5 is a versatile step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient voltage boosting capabilities. This component is well-suited for portable devices, as it can operate from an input voltage as low as 2V, making it ideal for single-cell battery-powered applications.
Key Features:
- Adjustable Output: Users can set the output voltage from 5V to as high as 34V, providing flexibility for various circuit designs.
- High Efficiency: With an efficiency of up to 85%, the LT1110CN8-5 ensures minimal power loss during the voltage conversion process, extending battery life in portable applications.
- Low Battery Detector: It includes an integrated low battery detector, which can be configured to signal when the input voltage falls below a predetermined threshold.
- Wide Input Range: The device can operate from an input voltage range of 2V to 12V, accommodating multiple power sources.
- Simple Design: A minimal number of external components are required, simplifying the design and reducing the overall bill of materials.
Applications:
- Portable Electronics
- Battery Backup Systems
- Power Supply for Sensors
- Small LCD Panels
- Handheld Instruments
The LT1110CN8-5 is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and soldering onto a printed circuit board. Its robust design ensures reliable operation even in challenging environmental conditions.
Linear Technology's LT1110CN8-5 is a testament to the company's commitment to providing innovative power management solutions that combine performance with practicality. Whether you are designing a new product or looking to improve an existing one, the LT1110CN8-5 offers a compact, efficient, and reliable option for your step-up voltage conversion needs.