EN
  • EN
  • DE

LT1110CS8#PBF

Part No LT1110CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 0.22V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133843-LT1110CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1110CS8#PBF CAD Model

Description

Product Overview: LT1110CS8#PBF

The LT1110CS8#PBF is a versatile step-up DC/DC converter from Linear Technology, a brand synonymous with high-quality power management solutions. This compact and efficient module is designed to boost input voltages as low as 1.0V to a range of higher output voltages, making it an ideal choice for battery-powered applications where extended battery life is critical.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 1.0V to 30V, the LT1110CS8#PBF is versatile enough to suit a wide array of power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to 30V to match the requirements of the load, providing a high level of flexibility in design.
  • High Efficiency: The device boasts high conversion efficiency, which is crucial for maximizing battery life and reducing heat generation in portable applications.
  • Low Battery Detector: An integrated low battery detector signals when the input voltage falls below a programmable threshold, allowing for intelligent power management in critical systems.
  • Simple Design: With a minimal number of external components required, the LT1110CS8#PBF simplifies circuit design, which can help reduce overall system cost and size.

Applications

The LT1110CS8#PBF is suited for a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • Power Backup Systems
  • Low Power Wireless Modules

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1110CS8#PBF meets the stringent requirements of industrial and commercial applications. The product is available in an 8-lead SOIC package, providing a compact footprint for space-constrained designs. With a temperature range of -40°C to 85°C, this converter is reliable across various environmental conditions.

Overall, the LT1110CS8#PBF is a powerful, versatile, and reliable solution for designers looking to create efficient, battery-powered systems without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess