EN
  • EN
  • DE

LT1110CS8#TRPBF

Part No LT1110CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 0.22V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116809-LT1110CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1110CS8#TRPBF CAD Model

Description

Product Overview: LT1110CS8#TRPBF

The LT1110CS8#TRPBF is a versatile step-up DC/DC converter from Linear Technology, designed to accommodate a broad range of power supply applications. This compact and efficient component is ideal for portable devices, where space is at a premium and energy efficiency is crucial. The LT1110CS8#TRPBF can operate with an input voltage as low as 1.0V, making it suitable for single-cell battery-powered devices, and it can boost voltages up to 30V.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 1.0V to 30V, enabling it to work with various power sources including single-cell batteries.
  • High Efficiency: With its high efficiency, the LT1110CS8#TRPBF conserves power and extends battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage to a desired level by using external resistors, offering flexibility across different applications.
  • Low Quiescent Current: The quiescent current is minimal, further contributing to the overall energy efficiency of the system.
  • Integrated Switch: The device includes an internal 1A switch, simplifying the design and reducing the need for external components.
  • Package: It comes in an 8-lead SO package, which is conducive to space-saving on the PCB.

Applications

The LT1110CS8#TRPBF is a versatile component that can be used in a variety of applications. Its ability to boost low voltages makes it ideal for battery-powered devices such as:

  • Portable Medical Instruments
  • Handheld Devices
  • Wireless Communications Equipment
  • Power Supply Backup Systems

With its robust design and Linear Technology's reputation for high-quality components, the LT1110CS8#TRPBF is an excellent choice for designers looking to create efficient, reliable power supply solutions. Its ease of use and flexibility make it a go-to component for a wide range of power conversion needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9767 $62.8369
16+ $7.3666 $117.8656
25+ $7.1356 $178.3900
34+ $6.9057 $234.7938
44+ $6.6759 $293.7396
58+ $5.9852 $347.1416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess