EN
  • EN
  • DE

LT1111CN8-12#PBF

Part No LT1111CN8-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV 12V 1.5A 8DIP / Conv DC-DC 2V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 12V Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 12V
Output Current 1.5A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780218-LT1111CN8-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1111
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1111CN8-12#PBF CAD Model

Description

LT1111CN8-12#PBF - Step-Up/Step-Down DC-DC Converter

The LT1111CN8-12#PBF is a versatile and efficient DC-DC converter from Linear Technology, designed to handle step-up and step-down voltage conversion with ease. This component is ideal for applications where the input voltage can vary above and below the output voltage, providing a stable and regulated output regardless of the input conditions.

Key Features:

  • Adjustable Output: The output voltage can be set to the desired level using external resistors, giving designers the flexibility to use the converter in a wide range of applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 2V to 12V, accommodating various power sources including single-cell batteries, automotive inputs, and industrial supplies.
  • High Efficiency: With its optimized design, the LT1111CN8-12#PBF can achieve high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Low Quiescent Current: The quiescent current is minimal, making it suitable for applications where power conservation is paramount.
  • Compact Package: Housed in an 8-pin PDIP package, the device requires minimal space on a PCB, which is beneficial for compact or portable designs.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating during high-power operation or challenging environmental conditions.

Applications:

The LT1111CN8-12#PBF is widely used in various applications due to its flexibility and reliability. It is suitable for portable devices, automotive applications, battery-powered systems, and industrial equipment. Its ability to provide a consistent output voltage despite fluctuating input makes it a go-to choice for systems that require a stable power supply.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1111CN8-12#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. The part number suffix '#PBF' indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess