Linear Technology's LT1111CN8-5 Step-Down Voltage Converter
The LT1111CN8-5 is a versatile and efficient step-down voltage converter from Linear Technology, designed to cater to a wide array of power regulation requirements. This integrated circuit is particularly well-suited for applications that require a compact, high-performance solution to convert higher voltages down to a stable 5V output.
Key Features:
- Wide Input Range: The device can handle an input voltage range from 7.5V to 30V, making it adaptable for various power sources.
- Fixed 5V Output: It provides a fixed output voltage of 5V, which is a common requirement for digital and analog circuits.
- High Efficiency: The LT1111CN8-5 boasts high efficiency, which is essential for battery-powered devices and helps in reducing thermal issues.
- Low Quiescent Current: It features a low quiescent current, contributing to its efficiency, especially in standby mode.
- Versatile Package: The device is available in an 8-pin PDIP package, which is widely used and easy to integrate into various designs.
- Adjustable Switching Frequency: Users can set the switching frequency with an external capacitor, providing design flexibility.
Applications:
The LT1111CN8-5 is ideal for a multitude of applications, including but not limited to:
- Portable Devices
- Automotive Electronics
- Embedded Systems
- Power Supplies
- Industrial Controls
Reliability and Performance:
Linear Technology is known for its commitment to reliability and performance, and the LT1111CN8-5 is no exception. It provides stable performance over various operating conditions and is built to last. Whether you're designing a new power supply or upgrading an existing system, the LT1111CN8-5 is a reliable choice that combines the convenience of a fixed output with the flexibility of a wide input voltage range.
Overall, the LT1111CN8-5 from Linear Technology is a compact, efficient, and reliable solution for your voltage conversion needs, ensuring consistent performance for your electronic devices.