EN
  • EN
  • DE

LT1112IS8

Part No LT1112IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Low Power Precision, Picoamp Input Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.3V/μs
Gain Bandwidth Product 750kHz
Current - Input Bias 100pA
Voltage - Input Offset 25μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 2V ~ 40V, ±1V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1112
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205067-LT1112IS8
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1112IS8 CAD Model

Description

Introducing the LT1112IS8 Dual Operational Amplifier

The LT1112IS8 is a high-quality dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand renowned for its precision electronic components. This particular model is well-suited for a wide range of applications, including process control systems, instrumentation, and active filters, thanks to its exceptional accuracy and low noise performance.

Key Features

  • Precision Performance: The LT1112IS8 boasts a low offset voltage and drift, ensuring that precision is maintained over a wide range of operating conditions. This makes it ideal for applications that require accurate signal amplification.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the introduction of unwanted signals into the amplification process, ensuring a clean and faithful amplification of the input signal.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, which is critical for maintaining signal integrity in high-impedance sensor applications.
  • Wide Supply Range: The LT1112IS8 operates over a wide supply range, accommodating single and dual supplies, which adds to its versatility in various circuit configurations.
  • Dual Amplifier Configuration: The dual op-amp design allows for compact circuit designs, saving space and reducing component count in applications requiring multiple amplification stages.

Package and Reliability

The LT1112IS8 is packaged in an 8-lead SOIC, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and miniaturization of electronic devices. The robust construction of the device ensures reliability and long-term performance in industrial and commercial environments.

Applications

This versatile op-amp can be integrated into a myriad of electronic circuits. It is particularly useful in applications that demand high accuracy and low noise, such as:

  • Audio Equipment
  • Data Acquisition Systems
  • Analog Filters
  • Test and Measurement Instruments
  • Medical Devices

With the LT1112IS8, designers and engineers can expect a combination of performance, reliability, and versatility, making it a go-to choice for precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
8+ $13.3732 $106.9856
12+ $12.9553 $155.4636
16+ $12.5374 $200.5984
21+ $12.1195 $254.5095
28+ $10.8657 $304.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess