EN
  • EN
  • DE

LT1117CM-3.3TR

Part No LT1117CM-3.3TR
Manufacturer Linear Technology
Catalog Misc Products
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828466-LT1117CM-3.3TR
Ultra Librarian 3D Model Ultra Librarian LT1117CM-3.3TR CAD Model

Description

Linear Technology's LT1117CM-3.3TR Voltage Regulator

The LT1117CM-3.3TR is a robust fixed voltage regulator from Linear Technology, designed to provide a stable 3.3V output with a broad input voltage range. This component is an ideal solution for a wide array of applications requiring a reliable power supply, from consumer electronics to industrial systems.

Key Features

  • Fixed Output Voltage: This regulator provides a 3.3V output, which is a common voltage level for digital circuits, ensuring compatibility with a wide range of devices.
  • High Efficiency: Designed for optimal efficiency, the LT1117CM-3.3TR minimizes power loss, making it suitable for battery-powered applications.
  • Low Dropout Voltage: The low dropout performance ensures a minimal voltage difference between the input and output under all load conditions, enhancing efficiency and device performance.
  • Output Current: Capable of delivering up to 800mA of output current, this voltage regulator can power a variety of components without the need for additional heat sinking in most applications.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limiting: The device includes current limiting to safeguard it and the load from fault conditions.
  • Surface-Mount Package: The LT1117CM-3.3TR comes in a surface-mount TO-263 package, which is suitable for automated assembly processes and saves board space.

Applications

The versatility of the LT1117CM-3.3TR makes it an excellent choice for a multitude of applications, including:

  • Portable and battery-powered devices
  • Microprocessor supply
  • Memory and logic circuit supply
  • Post-regulation for switching supplies

With its combination of features, the LT1117CM-3.3TR voltage regulator from Linear Technology stands out as a reliable power management solution. Its ease of use, coupled with its robust protection features, ensures that it can be integrated into various designs with confidence, providing a stable power source for sensitive electronic components.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9589 $62.6301
21+ $5.7103 $119.9163
32+ $5.5313 $177.0016
44+ $5.3534 $235.5496
56+ $5.1744 $289.7664
75+ $4.6396 $347.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess