EN
  • EN
  • DE

LT1117IST-2.85TRPBF

Part No LT1117IST-2.85TRPBF
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205093-LT1117IST-2.85TRPBF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1117IST-2.85TRPBF CAD Model

Description

Product Overview: LT1117IST-2.85TRPBF

The LT1117IST-2.85TRPBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to provide a fixed output voltage of 2.85V with an output current of up to 800mA. This regulator features a wide input voltage range, making it suitable for a variety of applications, from automotive to battery-powered devices.

Key Features

  • Fixed Output Voltage: 2.85V, ideal for logic-level applications.
  • High Output Current: Capable of delivering up to 800mA, suitable for powering small to medium-sized loads.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions.
  • Wide Input Voltage Range: Can operate with input voltages from up to 20V, providing flexibility in various supply environments.
  • Stable with Low ESR Capacitors: Compatible with low ESR ceramic capacitors, which can improve transient response and reduce output noise.
  • Surface Mount Package: Comes in an SOT-223 package, suitable for compact PCB layouts.

Applications

The LT1117IST-2.85TRPBF is versatile and can be used in a wide range of electronic circuits, including:

  • Portable Devices
  • Microprocessor Supply
  • Memory Supply
  • Peripheral Supply
  • Automotive Electronics
  • Industrial Controls

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1117IST-2.85TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in a variety of conditions.

Whether you are designing a new system or replacing a component in an existing one, the LT1117IST-2.85TRPBF is an excellent choice for a reliable and efficient power supply solution.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7069 $62.7759
25+ $4.6835 $117.0875
39+ $4.5368 $176.9352
53+ $4.3902 $232.6806
69+ $4.2446 $292.8774
92+ $3.8046 $350.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess