EN
  • EN
  • DE

1042660110

Part No 1042660110
Manufacturer Molex, LLC
Catalog Solid State Lighting Connectors
Description BOTTOM ENTRY LITE-TRAP CONN. 1CK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr Molex, LLC
Series Lite-Trap
Package Tape & Reel
Product Status Obsolete
Style Board to Cable/Wire
Connector Type Receptacle, Poke-In Wire
Number of Positions 1
Mounting Type Board Cutout, Surface Mount, Right Angle, Bottom Entry
Termination Solder
Housing Color Natural
Wire Gauge 18-24 AWG
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Temperature Range - Operating -60°C ~ 130°C
Voltage Rating 320V
Current Rating (Amps) 5A, 6A, 9A
Base Product Number 104266
Standard Package 900 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853655-1042660110
Ultra Librarian 3D Model Ultra Librarian 1042660110 CAD Model

Description

The 853655-1042660110 is a solid state lighting connector assembly, part of the Lite-Trap series by Molex, LLC.

  • Connection Type: Board-to-Cable/Wire
  • Positions: Single
  • Termination: Poke-In Wire
  • Material: Copper Alloy
  • Contact Finish: Tin
  • Package: Tape & Reel
  • Standard Package: 900 pieces
  • Voltage Rating: 320V
  • Temperature Range: -60°C to 130°C
  • Mounting: Surface Mount, Right Angle, Bottom Entry
  • Product Status: Obsolete

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SSL RCPT 4POS 2MM SOLDER
Lowest to $0.5999
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR / Connector Tube For 7.5mm Connector
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $1.7339
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Lowest to $0.3566
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6429 $58.2864
39+ $2.9891 $116.5749
60+ $2.8956 $173.7360
83+ $2.8020 $232.5660
107+ $2.7085 $289.8095
143+ $2.4290 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess