EN
  • EN
  • DE

LT1117IST-3.3

Part No LT1117IST-3.3
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205094-LT1117IST-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1117IST-3.3 CAD Model

Description

The LT1117IST-3.3 is a fixed voltage regulator from Linear Technology, renowned for its reliability and efficiency in various applications. Designed to cater to a broad range of voltage regulation requirements, this component is an essential building block in power management solutions.

Key Features:

  • Fixed Output Voltage: The LT1117IST-3.3 provides a stable 3.3V output, which is ideal for logic circuits and other standard 3.3V applications.
  • Current Capability: Capable of delivering up to 800mA of output current, this regulator can handle moderate power requirements with ease.
  • Low Dropout Voltage: The low dropout performance ensures efficient operation, even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Thermal Protection: With built-in thermal shutdown, the device is protected from damage due to overheating, ensuring long-term reliability.
  • Overcurrent Protection: The regulator includes current limiting features to protect both the regulator and the downstream components from excessive current conditions.

Applications:

The LT1117IST-3.3 is versatile and can be used in various electronic devices and systems, including:

  • Portable Devices
  • Microprocessor Supplies
  • Peripheral Power Supplies
  • Memory and Logic Circuitry

Package and Quality:

This regulator comes in a TO-220 package, known for its robustness and ease of handling during assembly. The package is designed to handle higher power levels and provides adequate heat dissipation. Linear Technology ensures high-quality standards, making the LT1117IST-3.3 a reliable choice for both commercial and industrial applications.

With a combination of features like low dropout voltage, thermal and overcurrent protection, and the ability to supply a constant 3.3V output, the LT1117IST-3.3 is an excellent choice for designers looking to ensure a stable power supply in their circuits.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1614 $61.9368
28+ $4.2351 $118.5828
43+ $4.1027 $176.4161
59+ $3.9704 $234.2536
76+ $3.8380 $291.6880
101+ $3.4410 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess