EN
  • EN
  • DE

LT1117IST#TRPBF

Part No LT1117IST#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1057827-LT1117IST#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1117IST#TRPBF CAD Model

Description

Linear Technology LT1117IST#TRPBF Voltage Regulator

The LT1117IST#TRPBF from Linear Technology is a robust, low dropout positive fixed or adjustable voltage regulator designed to provide performance enhancements over similar devices. This regulator is capable of supplying an output current of up to 800mA with a dropout voltage of typically 1.2V at full load, making it ideal for applications that require a regulated output from a higher voltage supply.

With its wide input voltage range, the LT1117IST#TRPBF is versatile and can be used in a variety of systems. It can operate with an input voltage from 2.85V to 20V, which allows it to support a broad spectrum of applications, including those that require a low input voltage. The device is also adjustable, with an output voltage range from 1.25V to 13.8V when used with external resistors, providing design flexibility to meet specific circuit requirements.

The LT1117IST#TRPBF features a low quiescent current, which is beneficial for battery-powered equipment, as it extends battery life by reducing power consumption when the device is in standby mode. Furthermore, the regulator includes current limiting and thermal shutdown features, enhancing the safety and reliability of the system by protecting the device from over-current and over-temperature conditions.

For ease of integration into various designs, this voltage regulator comes in a compact surface-mount SOT-223 package, which is suitable for high-density mounting and is compatible with automated assembly processes. The LT1117IST#TRPBF is also characterized for operation from -40°C to 125°C, making it appropriate for use in environments with a wide range of temperatures.

Overall, the Linear Technology LT1117IST#TRPBF voltage regulator is a highly reliable and efficient solution for applications requiring a stable voltage supply. Its combination of low dropout performance, adjustable output, and protective features make it a strong candidate for powering sensitive electronic circuits in both commercial and industrial products.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6873 $53.4984
19+ $5.4871 $104.2549
29+ $5.3156 $154.1524
39+ $5.1441 $200.6199
51+ $4.9727 $253.6077
68+ $4.4582 $303.1576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess