EN
  • EN
  • DE

LT1110CS8-12#PBF

Part No LT1110CS8-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST 12V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115413-LT1110CS8-12#PBF
Ultra Librarian 3D Model Ultra Librarian LT1110CS8-12#PBF CAD Model

Description

Linear Technology's LT1110CS8-12#PBF Step-Up DC/DC Converter

The LT1110CS8-12#PBF is a versatile and compact step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This power management integrated circuit is engineered to efficiently manage voltage levels in a variety of electronic applications. Its primary function is to boost lower voltage inputs to a fixed 12V output with high efficiency, which is essential for battery-powered devices and systems requiring a stable power supply.

Encased in an 8-lead SOIC package, the LT1110CS8-12#PBF is characterized by its ease of use and minimal external component requirement. It has been optimized for operation with an input voltage range of 2V to 12V, making it an ideal solution for applications running off of single-cell or multi-cell batteries, or those that need to harness power from unregulated or variable power sources.

The converter boasts a high switching frequency of up to 100kHz, which allows for the use of small, low-cost inductors and capacitors, thus reducing the overall footprint and cost of the power supply design. Furthermore, the LT1110CS8-12#PBF features internal current limiting and thermal shutdown, providing built-in protection against overcurrent and overheating conditions, thereby enhancing the reliability and longevity of the end application.

Key specifications of the LT1110CS8-12#PBF include:

  • Fixed 12V output voltage
  • Wide input voltage range from 2V to 12V
  • High efficiency up to 85%
  • Low quiescent current
  • Internal 1.25A switch
  • High frequency operation up to 100kHz
  • Automatic shifting to power-saving Burst Mode operation at light loads
  • Soft-start capability to reduce inrush current during startup

This converter is suitable for a wide range of applications, including but not limited to portable electronics, automotive systems, industrial controls, and distributed power systems. Its robust design and Linear Technology's reputation for quality make the LT1110CS8-12#PBF a reliable choice for designers looking to integrate a fixed-output step-up converter into their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess