EN
  • EN
  • DE

LT1118CS8-2.85#PBF

Part No LT1118CS8-2.85#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.8A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 1mA
PSRR 80dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 1V @ 800mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133844-LT1118CS8-2.85#PBF
Ultra Librarian 3D Model Ultra Librarian LT1118CS8-2.85#PBF CAD Model

Description

Product Overview: LT1118CS8-2.85#PBF

The LT1118CS8-2.85#PBF is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, designed to provide precise voltage regulation with a fixed output of 2.85V. This component comes in an 8-lead SOIC package and is characterized by its robustness and reliability, making it an ideal choice for sensitive electronic applications where stable voltage is crucial.

Key Features

  • Fixed Output Voltage: The device offers a precise 2.85V output, which is ideal for providing a stable power supply to various digital and analog circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • High Output Current: Capable of delivering up to 800mA of output current, the LT1118CS8-2.85#PBF can power a wide range of components and devices.
  • Thermal Protection: The built-in thermal overload protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Current Limiting: The current limiting feature protects the regulator and the downstream components from damage due to overcurrent conditions.
  • No Protection Diodes Needed: The internal circuitry is designed to eliminate the need for additional protection diodes, simplifying the design and reducing component count.
  • Stable with Low ESR Output Capacitors: The LT1118CS8-2.85#PBF remains stable with low equivalent series resistance (ESR) capacitors, allowing for the use of smaller and more cost-effective capacitors.

Applications

The LT1118CS8-2.85#PBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Microprocessor supply
  • Memory supply
  • Post-regulation for switching supplies

With its precision voltage regulation and robust feature set, the LT1118CS8-2.85#PBF from Linear Technology is an excellent choice for designers seeking a reliable LDO voltage regulator for their power management needs. Its combination of high performance, protection features, and ease of use make it a valuable component in any power-sensitive electronic system.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess