EN
  • EN
  • DE

LT1117IST

Part No LT1117IST
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205091-LT1117IST
Manufacturer Homepage www.linear.com
Family Name LT1117
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1117IST CAD Model

Description

Product Overview: LT1117IST from Linear Technology

The LT1117IST is a robust fixed-voltage regulator from Linear Technology, designed to cater to a wide range of applications requiring a stable and reliable power supply. This component is part of the LT1117 series, which is well-known for its high efficiency and low dropout performance, making it an excellent choice for linear voltage regulation tasks.

Key Features

  • Low Dropout Voltage: The LT1117IST offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered devices where maximizing the usage of available power is crucial.
  • Adjustable and Fixed Output Versions: While the LT1117IST is a fixed version of the series, the LT1117 family includes both adjustable and fixed output versions, providing flexibility for various design requirements.
  • Current and Thermal Limiting: Integral protection features such as current limiting and thermal limiting safeguard the device and the system against excessive load and temperature conditions.
  • Stable with Low ESR Output Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the output filter and allows the use of modern capacitor technologies.

Applications

The LT1117IST is suitable for a diverse range of applications, including:

  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Computer add-on cards
  • Linear power supplies

Product Specifications

The LT1117IST comes with a set of specifications that make it a reliable choice for voltage regulation:

  • Output Voltage: The device provides a precise fixed output voltage, ensuring consistent performance across various loads and input conditions.
  • Package: It is available in a TO-220 package, which is suitable for through-hole mounting and is known for its thermal efficiency.
  • Operating Temperature Range: The LT1117IST is designed to operate over a wide temperature range, accommodating various environmental conditions.

In conclusion, the LT1117IST from Linear Technology is a highly reliable and efficient solution for applications that demand a stable power supply. Its features and specifications make it a versatile component that can be integrated into numerous electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2020 $61.2120
14+ $8.3710 $117.1940
22+ $8.1094 $178.4068
30+ $7.8478 $235.4340
39+ $7.5862 $295.8618
51+ $6.8013 $346.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,586 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess