The LT11215CS8-5 is a precision, low power, and high-performance operational amplifier from Linear Technology, renowned for its innovative and robust range of analog integrated circuits. This particular model is designed to cater to a wide array of applications that require accuracy and stability, making it an excellent choice for control systems, instrumentation, and high-quality audio equipment.
Key Features
- High Precision: The LT11215CS8-5 boasts exceptional accuracy with a low input offset voltage and drift, ensuring reliable performance over its entire operating range.
- Low Power Consumption: Designed for efficiency, it operates with a minimal power draw, making it suitable for battery-powered and portable devices.
- Wide Supply Range: This op-amp can be powered by a wide range of supply voltages, providing flexibility in various circuit configurations.
- Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a critical feature for maintaining signal integrity in many applications.
Applications
The versatility of the LT11215CS8-5 allows it to be used in a plethora of applications, including:
- High-precision data acquisition systems
- Industrial control systems
- Professional audio equipment
- Test and measurement devices
- Analog filters
Technical Specifications
| Parameter |
Value |
| Input Offset Voltage |
Specified at maximum |
| Supply Voltage Range |
±2.5V to ±15V |
| Power Consumption |
Low |
| Package Type |
SO-8 |
The LT11215CS8-5 is available in a compact SO-8 package, ideal for space-constrained applications. Its combination of precision, power efficiency, and stability makes it a top choice for designers seeking reliable performance in their electronic designs.