EN
  • EN
  • DE

LT1121ACS8#PBF

Part No LT1121ACS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.75V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 3.75 V to 30 V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135201-LT1121ACS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1121ACS8#PBF CAD Model

Description

Product Overview: LT1121ACS8#PBF

The LT1121ACS8#PBF is a high-performance Low Dropout (LDO) voltage regulator from Linear Technology, an Analog Devices company. Designed to cater to a wide range of applications, this regulator boasts remarkable efficiency and stability, making it an ideal choice for precision, low-voltage electronics.

Key Features

  • Low Dropout Voltage: The LT1121 has a very low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages, enhancing its efficiency, especially in low-voltage operations.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, this regulator can easily handle moderate loads, making it suitable for a variety of applications.
  • Adjustable Output: While it comes with fixed voltage options, the LT1121 also allows for an adjustable output voltage, giving designers the flexibility to set the output to the desired level.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Stable with Low ESR Capacitors: The LT1121 is stable with output capacitors that have a low equivalent series resistance (ESR), which is advantageous for maintaining output accuracy and transient response.

Applications

The LT1121ACS8#PBF is versatile and can be used in a wide array of applications including, but not limited to:

  • Battery-powered Equipment
  • Portable Instruments
  • Mobile Communications
  • Linear Power Supplies
  • Microprocessor Supply

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1121ACS8#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance even under challenging conditions.

Package and Availability

The LT1121ACS8#PBF comes in an 8-lead SOIC package, providing a compact solution that is suitable for space-constrained applications. Check with authorized distributors for availability and pricing.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess