EN
  • EN
  • DE

LT1121ACS8

Part No LT1121ACS8
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205115-LT1121ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1121ACS8 CAD Model

Description

Product Overview: LT1121ACS8 by Linear Technology

The LT1121ACS8 is a low-dropout regulator (LDO) from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. This LDO is particularly well-suited for battery-powered systems due to its low quiescent current and dropout voltage. The LT1121ACS8 ensures efficient operation, making it an excellent choice for portable devices where power conservation is critical.

Key Features

  • Low Dropout Voltage: The LT1121ACS8 offers a very low dropout voltage, which means it can continue to provide a regulated output even when the input-to-output voltage differential is minimal. This feature is essential for maintaining performance in battery-powered applications where the input voltage may decline over time.
  • High Output Current: Capable of delivering up to 150mA of output current, this LDO can power a variety of small to medium-sized devices.
  • Low Quiescent Current: With a quiescent current of just 30μA, the LT1121ACS8 minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors that have a low equivalent series resistance (ESR), allowing for the use of modern, compact, and cost-effective capacitors.
  • Overcurrent and Overtemperature Protection: Built-in protection circuits safeguard the device against conditions that could potentially cause damage, such as overcurrent and excessive temperature.
  • Wide Operating Temperature Range: The LT1121ACS8 is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The LT1121ACS8 is versatile and can be used in various applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Automotive electronics
  • Embedded systems
  • Power supplies for sensors and microcontrollers

In summary, the LT1121ACS8 from Linear Technology is a high-performance, low-dropout regulator that offers excellent efficiency, low power consumption, and robust protection features. Its ability to operate with low ESR capacitors and maintain regulation under low input-to-output differentials makes it a highly adaptable solution for a wide range of power management applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess