EN
  • EN
  • DE

PCA9541APW

Part No PCA9541APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TSSOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711622-PCA9541APW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9541APW CAD Model

Description

NXP PCA9541APW 2-to-1 I²C-Bus Multiplexer

The NXP PCA9541APW is a versatile 2-to-1 I²C-bus multiplexer designed to provide seamless communication and control for complex systems. It is particularly well-suited for applications where multiple I²C devices with identical addresses need to be accessed separately. This innovative component allows two downstream channels to be selected from one upstream channel, effectively expanding the I²C-bus capabilities without the need for reconfiguring or changing the addresses on the individual I²C devices.

Encased in a compact TSSOP16 package, the PCA9541APW is engineered to facilitate easy PCB layout and integration into a wide range of electronic applications. Its operating power supply voltage ranges from 2.3V to 5.5V, making it compatible with both standard and low-voltage I²C-bus interfaces. Additionally, the device supports hot insertion, which means it can be added to a live system without the need to power down or reset the entire system, thus providing greater flexibility and minimal disruption during maintenance or upgrades.

One of the key features of the PCA9541APW is its built-in interrupt logic, which is designed to simplify the handling of interrupt signals from downstream I²C devices. This feature ensures that the host controller can receive and manage interrupts efficiently, even when the multiplexer is switched to a different channel.

The NXP PCA9541APW also includes channel selection through an I²C-bus interface, allowing dynamic switching between I²C devices, which is essential for complex, multi-device systems. This dynamic switching capability is critical for systems that require regular communication with multiple sensors, EEPROMs, or other peripherals sharing the same I²C-bus address.

In summary, the NXP PCA9541APW is a powerful and flexible solution for expanding I²C-bus connectivity in a variety of applications. Its ability to manage multiple devices with identical addresses, combined with its easy integration and robust feature set, makes it an indispensable component for designers looking to optimize their I²C-bus systems.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Genesys
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess