EN
  • EN
  • DE

LT1121AIS8-3.3

Part No LT1121AIS8-3.3
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205120-LT1121AIS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1121AIS8-3.3 CAD Model

Description

Image of LT1121AIS8-3.3 Voltage Regulator

The LT1121AIS8-3.3 from Linear Technology is a highly efficient, low dropout (LDO) voltage regulator with a fixed output of 3.3 volts. This device is engineered to provide stable and reliable power supply solutions for a wide array of electronic applications, particularly where energy efficiency and space constraints are critical considerations.

Key Features:

  • Low Dropout Voltage: The LT1121AIS8-3.3 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • High Output Voltage Accuracy: This regulator provides an output voltage accuracy of ±3%, making it suitable for precision applications where consistent voltage is paramount.
  • Low Quiescent Current: It features a low quiescent current of typically 30µA, which is ideal for battery-powered devices as it extends battery life by reducing standby power consumption.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it from damage due to overheating, enhancing its reliability and longevity.
  • Current and Overload Protection: Built-in current limiting and safe area protection provide additional security against overcurrent and overload conditions.
  • Wide Operating Temperature Range: The LT1121AIS8-3.3 is designed to operate over a temperature range of -40°C to 125°C, making it versatile for use in various environmental conditions.

Applications:

The LT1121AIS8-3.3 is suitable for a variety of applications, including:

  • Portable Electronics
  • Microprocessor Supply
  • Memory Backup
  • Reference Voltage Source
  • Power Management for Battery-Powered Systems

Package Information:

The LT1121AIS8-3.3 is available in an 8-lead SOIC package, providing a compact footprint for space-sensitive applications. Its small size and surface-mount package enable it to be easily integrated into a wide range of electronic circuits.

Conclusion:

Linear Technology's LT1121AIS8-3.3 voltage regulator is a robust and reliable solution for applications requiring a stable 3.3V power supply. With its low dropout voltage, high accuracy, and protection features, it is an excellent choice for designers looking to optimize power consumption and ensure the safety and longevity of their systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3026 $58.3286
27+ $4.3509 $117.4743
42+ $4.2146 $177.0132
57+ $4.0795 $232.5315
74+ $3.9432 $291.7968
99+ $3.5355 $350.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess