EN
  • EN
  • DE

LT1121CN8-5

Part No LT1121CN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072204-LT1121CN8-5
Ultra Librarian 3D Model Ultra Librarian LT1121CN8-5 CAD Model

Description

Product Overview: LT1121CN8-5

The LT1121CN8-5 is a low dropout positive fixed 5V regulator from Linear Technology, designed to provide a stable and reliable power supply in a wide array of electronic applications. This component is known for its low power consumption and small footprint, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Low Dropout Voltage: The LT1121CN8-5 boasts a low dropout voltage of typically 0.4V at 150mA of output current, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: This regulator provides an output voltage accuracy of ±2%, ensuring precise power delivery for sensitive electronic circuits.
  • Low Quiescent Current: With a quiescent current of only 30µA in operation and 16µA in shutdown, the LT1121CN8-5 is optimized for battery-powered systems where power conservation is critical.
  • Thermal Protection: The device includes built-in thermal overload protection that protects the regulator from damage due to overheating.
  • Stable with Low ESR Capacitors: The LT1121CN8-5 remains stable with low equivalent series resistance (ESR) capacitors, making it compatible with modern ceramic capacitors that are smaller, more reliable, and have better performance characteristics.

Applications

The versatility of the LT1121CN8-5 allows it to be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable computers and peripherals
  • Instrumentation and control systems
  • Automotive electronics
  • Telecommunications infrastructure

Package and Quality

The LT1121CN8-5 is available in an 8-pin PDIP (Plastic Dual In-line Package) that is both robust and easy to handle for manufacturing processes. Linear Technology ensures high-quality standards, with each device rigorously tested to meet the demands of various industrial applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4721 $59.3304
57+ $2.0284 $115.6188
89+ $1.9650 $174.8850
122+ $1.9016 $231.9952
158+ $1.8383 $290.4514
211+ $1.6481 $347.7491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess