EN
  • EN
  • DE

LT1121CS8-3.3#PBF

Part No LT1121CS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020218-LT1121CS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1121CS8-3.3#PBF CAD Model

Description

Linear Technology's LT1121CS8-3.3#PBF Voltage Regulator

The LT1121CS8-3.3#PBF is a robust, low dropout voltage regulator (LDO) from Linear Technology, designed to deliver a fixed output of 3.3V. This efficient power management IC is optimized for low power applications and is housed in a compact SO-8 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: 3.3V fixed output with high accuracy.
  • Low Dropout Voltage: Offers a low dropout performance, which enables full regulation with a minimal difference between the input and output voltages, enhancing power efficiency.
  • Output Current: Capable of delivering up to 150mA of continuous output current, making it suitable for a wide range of applications.
  • Low Quiescent Current: Features a very low quiescent current under all conditions, which is particularly beneficial for battery-powered devices.
  • Stability: Remains stable with output capacitors as low as 3.3μF, which can be tantalum, ceramic, or aluminum electrolytic, offering design flexibility.
  • Protection Features: Includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection.
  • Operational Temperature Range: Designed to operate over a wide temperature range, ensuring reliability in various environments.

Applications

The LT1121CS8-3.3#PBF is versatile and can be used in a multitude of electronic applications. Its low dropout performance makes it an excellent choice for portable electronics, where battery life is critical. It is also suitable for use in industrial controls, PC add-in cards, and battery-powered wireless systems, where stable voltage is necessary for optimal operation.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LT1121CS8-3.3#PBF is no exception. It is manufactured with the highest standards to ensure reliability and longevity in the field. This LDO regulator is a practical choice for designers looking for a combination of low power consumption, minimal board space usage, and comprehensive protection features.

With its precision output voltage, low quiescent current, and robust protection features, the LT1121CS8-3.3#PBF stands out as a solid choice for efficient power regulation in a wide range of applications.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8808 $55.0464
18+ $5.6458 $101.6244
28+ $5.4694 $153.1432
38+ $5.2929 $201.1302
49+ $5.1165 $250.7085
66+ $4.5872 $302.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess