EN
  • EN
  • DE

LT1121CZ-5

Part No LT1121CZ-5
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205128-LT1121CZ-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121CZ-5 CAD Model

Description

Linear Technology's LT1121CZ-5 Voltage Regulator

The LT1121CZ-5 is a high-performance, low-dropout (LDO) voltage regulator from Linear Technology, designed to deliver a fixed output of 5 volts. This device stands out for its low quiescent current, robust output capacity, and excellent stability, making it an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and industrial systems.

Key Features

  • Fixed Output Voltage: The LT1121CZ-5 provides a steady 5V output, which is crucial for consistent performance in sensitive electronics.
  • Low Dropout Voltage: With a dropout voltage of just 0.4V at 150mA load, this regulator maintains its output voltage even when the supply voltage is very close to the output voltage, ensuring efficient operation.
  • High Output Current: Capable of supplying up to 150mA of output current, it can power a range of devices without compromising performance.
  • Low Quiescent Current: The quiescent current is exceptionally low at only 30µA in operation and less than 3µA in shutdown, which extends battery life for portable applications.
  • Thermal Protection: The built-in thermal limiting provides protection against overheating, enhancing the reliability and longevity of the regulator and the system it powers.

Applications

  • Battery-Powered Equipment
  • Portable Instruments
  • Mobile Communications
  • Power Supplies
  • Consumer Electronics

The LT1121CZ-5 is available in a TO-92 package, which is known for its compact size and ease of integration into a variety of circuit designs. Its robust design ensures that it can withstand demanding environments and provide consistent performance over a wide temperature range. With its combination of low power consumption, stable output, and protection features, the LT1121CZ-5 is an excellent choice for designers seeking a reliable power management solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1437 $64.3110
70+ $1.7590 $123.1300
105+ $1.7040 $178.9200
145+ $1.6490 $239.1050
185+ $1.5941 $294.9085
245+ $1.4292 $350.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess