EN
  • EN
  • DE

LT1121IS8

Part No LT1121IS8
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205133-LT1121IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1121IS8 CAD Model

Description

Linear Technology's LT1121IS8 Voltage Regulator

The LT1121IS8 is a low dropout voltage regulator designed by Linear Technology, now part of Analog Devices, which offers an ideal balance between low voltage operation and energy efficiency. This device is specifically engineered to provide stable and reliable performance in a variety of applications, including battery-powered equipment, portable consumer products, and embedded systems.

With its low dropout performance, the LT1121IS8 can maintain output regulation with a minimal difference between the input and output voltages, which is particularly beneficial when dealing with low battery voltages. The device is capable of delivering up to 150mA of output current while maintaining a low dropout voltage of just 0.4V at full load, ensuring efficient operation even under tight power constraints.

The LT1121IS8 operates within a wide range of input voltages, from 2.7V to 20V, making it versatile for various power supply scenarios. It also features a low quiescent current of 30µA, which significantly improves battery life in portable applications. Additionally, the quiescent current is well controlled; it does not rise in dropout as it does with many other regulators.

This voltage regulator comes in an 8-lead SOIC package, which is suitable for surface mount technology and occupies minimal board space. The LT1121IS8 also includes several protective features such as overcurrent protection, thermal shutdown, and a no-load stability which allows the regulator to remain stable and operational without an output capacitor, although the use of a capacitor can improve transient response.

To accommodate different voltage requirements, the LT1121IS8 is offered with fixed output voltages of 3.3V, 5V, and adjustable versions. The adjustable version allows the user to set the output voltage from 1.2V to 29V with the use of external resistors. This flexibility makes the LT1121IS8 a highly adaptable solution for a wide range of power regulation needs.

In summary, the LT1121IS8 from Linear Technology is a high-performance, low dropout voltage regulator that offers excellent efficiency, low quiescent current, and a versatile input voltage range, all in a compact package suitable for space-constrained applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess