Product Overview: LT1121IZ-5
The LT1121IZ-5 is a robust and efficient low dropout (LDO) voltage regulator from Linear Technology, designed to provide a stable 5V output from a variable input voltage source. This regulator stands out for its low quiescent current and dropout voltage, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
Key Features
- Output Voltage: Fixed at 5V, providing a stable and reliable power source for your circuits.
- Low Dropout Voltage: Capable of maintaining output regulation with minimal difference between the input and output voltage, enhancing efficiency.
- Low Quiescent Current: The device consumes a mere 30μA of quiescent current, which increases battery life in portable applications.
- Maximum Output Current: Able to deliver up to 150mA, suitable for a wide range of low-power devices.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, ensuring long-term reliability.
- Stability: Remains stable with low-ESR output capacitors, making it compatible with a variety of capacitive loads.
- Package: Available in a TO-92 package, which is widely used and easy to handle in various circuit designs.
Applications
The LT1121IZ-5 is versatile and can be used in numerous applications. It is particularly well-suited for:
- Battery-powered devices
- Portable instruments
- Mobile phones
- Handheld radios
- Linear power supplies
- Automotive electronics
Why Choose LT1121IZ-5?
For designers and engineers seeking a reliable LDO voltage regulator, the LT1121IZ-5 offers an exceptional balance of low power consumption and high efficiency. Its ability to operate with low dropout voltages ensures maximum utilization of the input power source, while its low quiescent current extends the life of battery-powered devices. Additionally, its thermal protection feature and stability with various capacitive loads make it a safe and flexible choice for a multitude of electronic applications.