EN
  • EN
  • DE

LT1125CS

Part No LT1125CS
Manufacturer Linear Technology
Description Dual/Quad Low Noise, High Speed Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205154-LT1125CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1125CS CAD Model

Description

The LT1125CS is a high-performance operational amplifier from Linear Technology, designed to offer exceptional accuracy and stability. This dual operational amplifier is part of the LT112x series, renowned for its precision specifications and robust design, making it an ideal choice for a wide range of applications including instrumentation, data acquisition systems, and active filters.

Key Features:

  • Low Noise: The LT1125CS boasts an ultra-low noise performance, which is crucial for sensitive applications that require clean and precise signal amplification.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes efficiently, making it suitable for high-speed data systems.
  • Low Offset Voltage: The device features a very low input offset voltage, reducing the need for external calibration and ensuring high accuracy in signal processing.
  • Low Drift: Temperature-related performance drift is minimal, ensuring reliable operation over a wide range of conditions.
  • Low Input Bias Current: The LT1125CS has a low input bias current, which is beneficial for high impedance sensor applications and precision integrators.
  • Power Supply Flexibility: It operates with a wide range of power supplies, from ±5V to ±15V, providing versatility in various circuit designs.

Applications:

  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Audio and Hi-Fi Systems
  • Medical Equipment

With its robust design, the LT1125CS is packaged in a compact SOP-8 (Small Outline Package), which is suitable for space-constrained applications while still delivering the high performance expected from Linear Technology products. The LT1125CS is a reliable choice for engineers and designers looking to improve the precision and quality of their electronic designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess