EN
  • EN
  • DE

LT1128ACN8#PBF

Part No LT1128ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ 8DIP / Op Amp Single High Speed Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 6 V/μs
GBP - Gain Bandwidth Product 20MHz
Current - Input Bias 25nA
Voltage - Input Offset 10μV
Operating Supply Current 7.4mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780242-LT1128ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1128
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1128ACN8#PBF CAD Model

Description

Product Overview: LT1128ACN8#PBF

The LT1128ACN8#PBF is a high-performance, precision operational amplifier from Linear Technology, which is now part of Analog Devices. This op-amp is designed to offer exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise signal amplification.

Key Features

  • Low Noise: The LT1128ACN8#PBF boasts an ultra-low noise performance, which is crucial for applications such as audio processing and high-quality instrumentation.
  • High Speed: With a slew rate of 7V/µs and a gain-bandwidth product of 20MHz, this op-amp can handle fast signal transitions and high-frequency signals with ease.
  • Precision: It offers excellent DC performance, with a maximum input offset voltage of just 40µV and very low input bias currents, ensuring high accuracy in precision circuits.
  • Stability: The LT1128ACN8#PBF is designed to be stable with capacitive loads, which is a significant advantage in many applications where load conditions can vary.
  • Robust Design: The device is supplied in an 8-lead PDIP package and is characterized for operation from -40°C to 85°C, making it suitable for a wide range of environmental conditions.
  • Single Supply Operation: It is capable of operating with a single supply voltage, which simplifies power supply design and is beneficial for battery-powered devices.

Applications

The LT1128ACN8#PBF is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Professional audio equipment
  • Test and measurement instruments
  • Active filters and integrators
  • Medical instrumentation

Conclusion

With its combination of low noise, high speed, precision, and stability, the LT1128ACN8#PBF from Linear Technology is an exceptional operational amplifier for applications that cannot compromise on performance. Its robust design and wide operating temperature range make it a reliable choice for engineers and designers looking to build high-quality, precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5974 $83.1948
3+ $34.1312 $102.3936
5+ $33.0646 $165.3230
7+ $31.9980 $223.9860
9+ $30.9314 $278.3826
11+ $27.7316 $305.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess