EN
  • EN
  • DE

LT1129CS8-3.3#TRPBF

Part No LT1129CS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.7A 8SOIC / LDO Regulator Pos 3.3V 0.7A 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA ~ 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780245-LT1129CS8-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1129
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1129CS8-3.3#TRPBF CAD Model

Description

LT1129CS8-3.3#TRPBF - Low Dropout Voltage Regulator

The LT1129CS8-3.3#TRPBF is a high-performance low dropout voltage regulator (LDO) from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. With its fixed output voltage of 3.3V, it is an ideal choice for systems that require a consistent voltage level for optimal performance.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • Low Dropout Voltage: The LDO can maintain regulation with a very small difference between the input and output voltages, making it efficient for systems with limited input supply range.
  • High Output Current: It can deliver up to 700mA of continuous output current, suitable for powering a variety of components.
  • Stable with Low ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components required.
  • Low Quiescent Current: The LT1129CS8-3.3#TRPBF has a low quiescent current, improving battery life in portable applications.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection.
  • Package: The device comes in an 8-lead SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal board space.

Applications:

The LT1129CS8-3.3#TRPBF is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microprocessor/microcontroller power supplies
  • Linear power supplies
  • Automotive electronics
  • Industrial power systems

Linear Technology's commitment to high-quality and performance is evident in the LT1129CS8-3.3#TRPBF, making it a reliable choice for designers looking for a low dropout voltage regulator with a fixed 3.3V output. Its small footprint, high efficiency, and robust protection features ensure that your electronic devices operate smoothly and consistently.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6003 $52.0060
47+ $2.1336 $100.2792
73+ $2.0669 $150.8837
100+ $2.0003 $200.0300
130+ $1.9336 $251.3680
174+ $1.7336 $301.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess