EN
  • EN
  • DE

LT1129CST-5

Part No LT1129CST-5
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205169-LT1129CST-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129CST-5 CAD Model

Description

Linear Technology's LT1129CST-5 Low Dropout Voltage Regulator

The LT1129CST-5 is a high-performance low dropout voltage regulator (LDO) from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. This efficient regulator offers an output voltage of 5V, making it ideal for systems that require a regulated 5V rail. With its low dropout voltage and low quiescent current, the LT1129CST-5 is particularly well-suited for battery-powered devices where power efficiency is critical.

The device comes in a thermally efficient Surface Mount Device (SMD) package, specifically the SOT-223, which allows for easy integration into a variety of circuit designs. The LT1129CST-5 is capable of delivering up to 700mA of continuous output current, ensuring sufficient power for moderate to high power applications.

One of the key features of the LT1129CST-5 is its low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages. This feature is particularly important for battery-operated devices, where maximizing the usage of the available battery voltage can significantly extend operating time.

In addition to its low dropout performance, the LT1129CST-5 offers excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or changes in the load. The device also includes protection features such as overcurrent protection and thermal shutdown, safeguarding the regulator and the application from potential damage due to excessive current or overheating.

The LT1129CST-5 boasts a low quiescent current, which is the current consumed by the regulator when it is not providing power to a load. This low idle current helps to minimize power losses and is especially beneficial in portable and battery-operated applications where every milliampere counts towards extending battery life.

Overall, the LT1129CST-5 from Linear Technology is a robust and efficient solution for applications requiring a stable 5V power supply. With its low dropout performance, thermal efficiency, and protection features, it is an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess