The RS1J-E3 is a surface-mount rectifier diode manufactured by Vishay. It is designed for general-purpose rectification in power supplies, inverters, converters, and freewheeling diodes for consumer, industrial, and telecommunication applications.
Applications:
- General-Purpose Rectification
- Power Supplies
- Inverters
- DC-DC Converters
- Freewheeling Diode Applications
Features:
- High Surge Current Capability: Withstands high surge currents, enhancing reliability.
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- High Reliability: Robust construction ensures long-term reliability.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- Glass Passivated Junction: Offers high stability and reliability.
Benefits:
- Efficient Rectification: Low forward voltage drop ensures efficient power conversion and reduced heat generation.
- Robust Protection: High surge current capability protects the diode and surrounding circuitry from transient voltage spikes.
- Reliable Operation: Glass-passivated junction enhances stability and reliability in demanding environments.
- Simplified Assembly: Surface-mount package simplifies assembly and reduces manufacturing costs.
- Versatile Application: Suitable for a wide range of applications requiring efficient and reliable rectification.
Technical Specifications:
The RS1J-E3 features a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 1.0A. It has a forward voltage drop (VF) of 1.1V at 1.0A. The surge current capability (IFSM) is 30A. The operating junction temperature range is from -55°C to +150°C. The diode is available in a compact surface-mount package, which is compatible with automated assembly equipment.