EN
  • EN
  • DE

LT1129IT-3.3

Part No LT1129IT-3.3
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205181-LT1129IT-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129IT-3.3 CAD Model

Description

Product Overview: LT1129IT-3.3 Voltage Regulator

The LT1129IT-3.3 is a low-dropout voltage regulator from Linear Technology, designed to deliver a fixed output of 3.3 volts. This regulator is well-suited for applications requiring up to 700mA of output current with a high degree of stability and reliability.

Key Features

  • Low Dropout Performance: The LT1129IT-3.3 boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 700mA, this regulator can support a wide range of applications that require a moderate amount of current.
  • Fixed Output Voltage: It provides a stable 3.3V output, which is common for many digital circuits, making it an ideal choice for consistent performance.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from overheating and potential damage.
  • Low Quiescent Current: With a low quiescent current, the LT1129IT-3.3 is an energy-efficient choice for battery-powered applications.

Applications

The LT1129IT-3.3 voltage regulator is versatile and can be used in a variety of electronic devices and systems, including:

  • Portable electronics
  • Microprocessor supplies
  • Industrial equipment
  • Automotive electronics
  • Battery-powered devices

Technical Specifications

Parameter Value
Output Voltage 3.3V
Output Current Up to 700mA
Dropout Voltage Low
Package Type TO-220
Thermal Protection Yes

With its robust design and comprehensive features, the LT1129IT-3.3 from Linear Technology is a reliable choice for any application requiring a regulated 3.3V supply.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7776 $58.6656
13+ $8.0227 $104.2951
20+ $7.7720 $155.4400
27+ $7.5213 $203.0751
35+ $7.2706 $254.4710
47+ $6.5185 $306.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess