EN
  • EN
  • DE

TS4984IQT

Part No TS4984IQT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.2W AB 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Packaging Reel
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.2W x 2 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Features Depop Differential Inputs Standby Thermal Protection
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 16-TQFN (4x4)
Package 16-VFQFN Exposed Pad
Win Source Part Number 048309-TS4984IQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4984IQT CAD Model

Description

The TS4984IQT is a high-performance audio power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This audio amplifier is ideal for portable applications due to its low power consumption and small footprint. It is capable of delivering a rich, clear, and powerful sound experience, making it a perfect choice for a wide range of audio devices.

Key Features

  • Output Power: The TS4984IQT is capable of driving 1W of continuous RMS power into an 8-ohm load with 5V supply, ensuring robust sound output for its size.
  • Power Efficiency: With an efficiency level that reduces the need for heat dissipation, this amplifier is suitable for power-sensitive applications.
  • Dual Channels: This device features a stereo configuration, allowing for dual-channel output, which is essential for a stereo audio experience.
  • Low Distortion: It boasts low harmonic distortion, which ensures high-fidelity audio playback without compromising sound quality.
  • Standby Mode: The amplifier includes a standby mode, which helps in conserving power when the audio output is not needed, thereby extending battery life in portable applications.
  • Volume Control: Integrated volume control provides the user with the flexibility to adjust sound levels to their preference.

Applications

The TS4984IQT is versatile and can be used in a variety of devices. Some common applications include:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Tablets and Laptops
  • Bluetooth Speakers
  • Handheld Gaming Devices

Technical Specifications

The amplifier operates within a supply voltage range of 2.5V to 5.5V, making it compatible with most standard battery technologies. It comes in a compact 16-pin QFN package that is not only space-saving but also easy to integrate into system designs.

Conclusion

The TS4984IQT by STMicroelectronics stands out as an audio amplifier that combines power efficiency with high-quality sound output. Its small size, low power consumption, and rich feature set make it an excellent choice for designers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9250 $52.6500
42+ $2.4000 $100.8000
65+ $2.3250 $151.1250
89+ $2.2500 $200.2500
115+ $2.1750 $250.1250
154+ $1.9500 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,245 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess