The Linear Technology LT1137CSACS is a robust and versatile line driver and receiver designed to meet the stringent requirements of Enhanced RS-232 communication protocols. This advanced integrated circuit is engineered to provide reliable serial communication in a variety of applications, ranging from industrial control systems to complex data networks.
Key Features
- Multiple Drivers and Receivers: The LT1137CSACS features three drivers and five receivers, ensuring that multiple signals can be managed simultaneously, making it ideal for multi-port serial applications.
- Enhanced ESD Protection: With built-in Electrostatic Discharge (ESD) protection, this device can withstand up to ±10kV human body model, safeguarding the integrity of your data and hardware in harsh environments.
- Low Power Consumption: It operates with a low supply current, typically 8mA, without load, which is significantly lower than the industry standard, making it suitable for power-sensitive applications.
- Flexible Data Rate: The device supports data rates up to 250kbps, allowing for efficient data transmission without compromising signal integrity.
- Automatic Powerdown: The LT1137CSACS includes an automatic powerdown feature that reduces power consumption when not in use, further extending battery life in portable applications.
Applications
The LT1137CSACS is designed for use in a wide range of applications, including but not limited to:
- Industrial control systems
- Point-of-sale terminals
- Data acquisition systems
- Networking and telecommunication equipment
- Battery-powered devices
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1137CSACS is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across a wide temperature range from 0°C to 70°C. The device is available in a 24-pin narrow SO package, which is suitable for space-constrained applications.
Whether you're designing a sophisticated industrial system or a simple serial interface, the LT1137CSACS from Linear Technology offers a combination of performance, power efficiency, and protection that is hard to match.