EN
  • EN
  • DE

LT1138AIG#TRPBF

Part No LT1138AIG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 5DRV/3RCV RS232 5V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 129907-LT1138AIG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1138AIG#TRPBF CAD Model

Description

The LT1138AIG#TRPBF is a high-quality integrated circuit from Linear Technology, renowned for their precision and durability in the electronics industry. This particular product is a part of Linear Technology's family of advanced triple and quadruple RS232 drivers/receivers, designed to operate for extended periods at industrial temperature ranges.

Key Features

  • Interface Type: RS232
  • Number of Drivers/Receivers: 3/5
  • Supply Voltage Range: 4.5V to 5.5V
  • Data Rate: 250kbps
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package/Case: 24-SSOP
  • Enhanced ESD Protection: Up to ±15kV

The LT1138AIG#TRPBF is specifically engineered to provide reliable serial port communications. It is capable of a data rate of 250kbps, which ensures efficient data transfer over RS232 communication protocols. This chip comes in a 24-SSOP package, making it suitable for surface-mounted technology and perfect for space-constrained applications.

One of the standout features of the LT1138AIG#TRPBF is its enhanced electrostatic discharge (ESD) protection, which can withstand up to ±15kV, thus safeguarding the device against the common issue of ESD damage during handling and operation. The robust supply voltage range of 4.5V to 5.5V allows for flexible integration into various designs without the need for additional voltage regulation components.

With its wide operating temperature range from -40°C to 85°C, the LT1138AIG#TRPBF is versatile enough to be used in harsh industrial environments, ensuring reliable performance even under extreme conditions. The combination of features makes this product a great choice for applications requiring a durable and high-performing RS232 interface solution.

Linear Technology's commitment to quality and performance is evident in the LT1138AIG#TRPBF, making it an excellent choice for designers looking for a robust and reliable communication interface for their electronic systems.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess