EN
  • EN
  • DE

LT1149CN

Part No LT1149CN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071341-LT1149CN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1149CN CAD Model

Description

LT1149CN Product Image

The LT1149CN is a high-performance voltage mode pulse width modulation (PWM) controller designed by Linear Technology, now part of Analog Devices, renowned for their precision and durable components in power management technology. This device is specifically tailored for efficient control of switching power supplies, offering a versatile solution for a wide range of applications including computer systems, telecommunications, consumer electronics, and industrial equipment.

Key Features and Benefits:

  • High Integration: The LT1149CN incorporates all the necessary functions for a complete PWM control circuit, simplifying design and reducing external component count.
  • Wide Input Voltage Range: This device is capable of operating from a wide range of input voltages, making it suitable for various power supply designs.
  • Adjustable Operating Frequency: The PWM frequency is adjustable, allowing designers to optimize the performance of their power supply for specific applications.
  • Low Start-Up Current: The LT1149CN features a low start-up current, which enhances efficiency and is particularly beneficial in battery-powered applications.
  • High Current Drive Capability: It has a high current drive capability for the power MOSFET, ensuring robust performance even under heavy loads.
  • Automatic Burst Mode Operation: This mode provides high efficiency at light loads, reducing power consumption when full power is not required.
  • Protection Features: The device includes built-in protection features such as undervoltage lockout, cycle-by-cycle current limiting, and thermal shutdown, safeguarding the power supply and the end application from various fault conditions.

Applications:

  • Desktop and Laptop Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • DC-DC Converters
  • Battery Chargers

The LT1149CN is available in a standard PDIP (Plastic Dual In-line Package), providing a robust package for through-hole mounting, which is ideal for prototyping and production in commercial and industrial environments. With its high level of integration and comprehensive features, the LT1149CN stands out as a reliable and efficient solution for advanced power supply designs.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess