EN
  • EN
  • DE

LT1170HVCT

Part No LT1170HVCT
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205239-LT1170HVCT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1170HVCT CAD Model

Description

Introducing the LT1170HVCT, a powerful and versatile high efficiency switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This robust component is part of Linear Technology's LT1170 series, which is renowned for its reliability and performance in demanding environments.

The LT1170HVCT is a step-up, step-down, and inverting regulator with a minimum of external components. It features a 2.5A switch with the capability to deliver output power up to 25W, making it ideal for a variety of applications such as telecom, automotive, and industrial power systems. Its high switching frequency of up to 100kHz allows for the use of smaller, more efficient inductors and capacitors, resulting in a compact power supply design.

One of the key advantages of the LT1170HVCT is its high voltage operation. It can operate from a supply voltage range of 3V to 60V, which is particularly useful for applications that experience wide fluctuations in input voltage. This feature also makes it suitable for battery-powered applications where battery voltage can vary significantly during discharge.

The device includes a range of built-in protection features such as cycle-by-cycle current limiting and thermal shutdown, ensuring that your power supply remains safe under various conditions. Furthermore, the LT1170HVCT has an adjustable frequency from 25kHz to 100kHz, which can be synchronized to an external clock to reduce electromagnetic interference (EMI) or to optimize efficiency.

For ease of use, this regulator requires minimal external components, which can significantly reduce the complexity of power supply design. Its high efficiency, coupled with a TO-220 package, ensures that heat dissipation is managed effectively, eliminating the need for complex cooling systems in most applications.

Whether you are designing a simple power supply or a sophisticated multi-rail system, the LT1170HVCT from Linear Technology is a reliable and efficient choice that will help you achieve a high-performance end product.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2971 $65.1884
9+ $13.3726 $120.3534
14+ $12.9545 $181.3630
19+ $12.5364 $238.1916
24+ $12.1194 $290.8656
32+ $10.8651 $347.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess