The LT1172CS8#PBF is a versatile and high-performance DC-DC converter integrated circuit from Linear Technology. This component is designed to cater to a wide array of power supply applications, offering flexibility, efficiency, and reliability. Encased in an 8-lead SO package, the LT1172CS8#PBF is a perfect choice for engineers looking to design compact, yet powerful electronic systems.
Key Features
- High Efficiency: Capable of delivering efficiencies up to 90%, the LT1172CS8#PBF ensures minimal power loss and is suitable for battery-powered devices.
- Versatile Operation Modes: This IC can operate in various modes, including step-up, step-down, and inverting configurations, providing design flexibility for multiple applications.
- Adjustable Switching Frequency: With a user-adjustable switching frequency from 100kHz to 100MHz, designers can optimize the performance based on their specific requirements.
- High Output Power: The device can produce a high output power of up to 10W, making it capable of driving larger loads.
- Low Shutdown Current: It features a low shutdown current of 16µA, which helps in extending battery life in portable applications.
Applications
The LT1172CS8#PBF is suitable for a wide range of applications, including:
- Portable power devices
- Automotive power supplies
- Telecommunications equipment
- Battery-operated electronics
- Power inverters and converters
Product Specifications
Technical specifications for the LT1172CS8#PBF include:
- Package: 8-Lead Plastic SO
- Input Voltage Range: 3V to 60V
- Output Voltage Range: Adjustable depending on the configuration
- Switching Frequency: 100kHz to 100MHz (adjustable)
- Operating Temperature Range: -40°C to +85°C
Quality and Reliability
The LT1172CS8#PBF is manufactured by Linear Technology, a company known for its high-quality products and rigorous testing procedures. This ensures that each IC meets the highest standards of performance and reliability.