The MAX134CPL+ is a high-performance, low-power, 3½-digit analog-to-digital converter (ADC) from Maxim Integrated that delivers exceptional accuracy and reliability. This precision ADC is designed to be a versatile and cost-effective solution for a wide range of applications, including process control, instrumentation, and data acquisition systems.
Key Features
- High Accuracy: The MAX134CPL+ boasts a ±1 count accuracy, ensuring precise measurements for critical applications.
- Low Power Consumption: With its efficient design, this ADC minimizes power usage, making it ideal for battery-powered or energy-sensitive devices.
- Integrated Reference: A stable on-chip voltage reference enhances the overall stability and accuracy of the system.
- Overrange and Underrange Indicators: These features provide immediate feedback when input signals are beyond the measurement range, enhancing system diagnostics.
- Flexible Interface: The device includes an easy-to-use multiplexed BCD output, which simplifies interfacing with digital systems.
Applications
- Industrial Process Control
- Portable Instrumentation
- Data Acquisition Systems
- Digital Panel Meters
- Automotive Systems
Technical Specifications
Parameter
Value
Resolution
3½ digits
Supply Voltage
5V
Operating Temperature
0°C to +70°C
Package Type
PDIP-40
The MAX134CPL+ from Maxim Integrated represents a seamless blend of performance and convenience, offering designers a robust ADC solution that is both easy to integrate and capable of meeting the demands of precision measurement tasks. With its comprehensive feature set and reliable operation, it stands out as a top choice for professionals seeking a high-quality ADC component.