EN
  • EN
  • DE

STM32F302RBT6TR

Part No STM32F302RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F3
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 2x12b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 795702-STM32F302RBT6TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F302RB
Introduction Date November 21, 2013
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F302RBT6TR CAD Model

Description

STM32F302RBT6TR Microcontroller - STMicroelectronics

The STM32F302RBT6TR is a high-performance microcontroller unit (MCU) from the renowned STM32 family, produced by STMicroelectronics. This device is part of the STM32F3 series, which is designed to offer a perfect blend of performance, versatility, and power efficiency for demanding applications.

Built around the advanced 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), the STM32F302RBT6TR operates at a frequency of up to 72 MHz. The FPU adds significant capabilities for applications that require fast and precise computations, making it ideal for control algorithms in motor control, industrial automation, and various other embedded applications.

With its 128 KB of Flash memory and 24 KB of SRAM, developers have ample space for code and data storage. The MCU also features a range of peripherals, including multiple communication interfaces such as I2C, SPI, and USART, which are essential for modern connected devices. Additionally, it offers USB 2.0 full-speed compatibility, CAN bus, and 12-bit ADCs with advanced control timers, making it highly suitable for complex tasks.

The STM32F302RBT6TR comes in an LQFP64 package, which is both space-efficient and easy to integrate into PCB designs. Its temperature range of -40°C to +85°C ensures reliable operation under various environmental conditions.

STMicroelectronics also provides extensive support for this microcontroller with software libraries and development tools, such as the STM32Cube software suite. This suite includes HAL libraries, middleware, and examples that significantly reduce development time and effort. Developers can also utilize the STM32 Nucleo boards for rapid prototyping and the integrated development environments (IDEs) like Keil MDK, IAR-EWARM, and STM32CubeIDE for a comprehensive development experience.

Overall, the STM32F302RBT6TR is a powerful and flexible MCU choice for projects that require a rich set of features, high-speed processing capabilities, and operational efficiency. Whether for industrial applications, consumer electronics, or IoT devices, this microcontroller from STMicroelectronics stands as a reliable and robust choice for designers and engineers worldwide.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6774 $58.3870
11+ $9.5814 $105.3954
17+ $9.2820 $157.7940
23+ $8.9826 $206.5998
29+ $8.6832 $251.8128
39+ $7.7849 $303.6111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess