EN
  • EN
  • DE

LT1173CS8-5

Part No LT1173CS8-5
Manufacturer Linear Technology
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205265-LT1173CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1173CS8-5 CAD Model

Description

The LT1173CS8-5 is a versatile step-down switching regulator from Linear Technology designed to fulfill a wide range of power supply requirements. It is a 5V fixed output version that offers high efficiency and requires only a few external components for operation, making it an ideal solution for compact and reliable power conversion applications.

This regulator can operate in various modes, including Burst Mode operation, which enhances its efficiency at low output currents. It ensures a seamless transition between modes, providing optimal power consumption across different load conditions. The LT1173CS8-5 features a wide input voltage range from 3.6V to 25V, making it suitable for applications powered from 4-cell batteries or 12V and 24V industrial supplies.

The device is capable of delivering output currents up to 500mA with a switch current limit of 1.25A, ensuring robust performance for a multitude of uses. Its versatility is further enhanced by its ability to generate output voltages as low as 1.25V, which can be beneficial for driving the latest generation of low-voltage electronics.

The LT1173CS8-5 is housed in an 8-lead SO package, which is designed for improved thermal performance and space-saving on the PCB. The switch frequency of 100kHz allows the use of small, inexpensive inductors and capacitors, contributing to a reduced overall solution size.

Additionally, the regulator incorporates several protection features, such as a current limit and thermal shutdown, to safeguard the device and the application during abnormal operating conditions. This makes the LT1173CS8-5 a reliable choice for designers looking for a switch-mode power supply with a balance of performance, efficiency, and protection.

With its ease of use, low component count, and comprehensive feature set, the LT1173CS8-5 from Linear Technology stands out as an efficient and practical solution for a variety of power management challenges in portable devices, industrial controls, and automotive electronics.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess