Introducing the LT1174CS8-3.3, a high-performance low dropout voltage regulator from Linear Technology, a leader in analog integrated circuits. This robust regulator is designed to deliver a fixed output voltage of 3.3V with a versatile input voltage range, making it an ideal power management solution for a wide array of applications.
Key Features:
-
Fixed Output Voltage: The LT1174CS8-3.3 provides a stable 3.3V output, suitable for logic ICs, microprocessors, and other digital circuits requiring a precise voltage level.
-
High Efficiency: With its low dropout voltage design, the LT1174CS8-3.3 ensures efficient operation even at low voltage differentials between the input and output, minimizing power loss and heat generation.
-
Adjustable Current Limit: The built-in current limit function can be set with a single resistor, offering protection against overcurrent conditions and improving system reliability.
-
Thermal Protection: The device includes thermal shutdown capability, which automatically turns off the regulator to prevent damage from excessive heat.
-
Low Quiescent Current: The LT1174CS8-3.3 is optimized for low standby power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
Applications:
The versatility of the LT1174CS8-3.3 allows it to be used in a variety of electronic systems, including:
- Portable Devices
- Automotive Electronics
- Industrial Control Systems
- Telecommunication Equipment
- Computer Peripherals
Package and Reliability:
Packaged in an 8-pin SOIC, the LT1174CS8-3.3 offers a compact solution for space-constrained applications. Its solid construction and Linear Technology's commitment to quality mean that this regulator delivers reliable performance even under challenging conditions.
Conclusion:
Whether you're designing a new power supply circuit or looking to improve the efficiency of an existing design, the LT1174CS8-3.3 from Linear Technology provides a dependable, high-efficiency solution for your low dropout voltage regulation needs.