EN
  • EN
  • DE

LT1175IQ-5

Part No LT1175IQ-5
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205276-LT1175IQ-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IQ-5 CAD Model

Description

The LT1175IQ-5 is a high-performance, low dropout negative voltage regulator from Linear Technology. Designed for a wide range of applications, this regulator offers a robust solution for systems requiring a stable and reliable negative voltage supply. With its low dropout voltage and high efficiency, the LT1175IQ-5 is particularly well-suited for battery-powered equipment, high-end audio, and precision instrumentation.

Key Features:

  • Adjustable Output: The LT1175IQ-5 can be configured to provide an output voltage from -2.5V to -25V, allowing for flexible use in a variety of circuit designs.
  • Low Dropout Voltage: The device boasts a low dropout voltage of typically 0.4V at full load, which enhances efficiency and allows for operation closer to the input voltage.
  • Low Quiescent Current: With a quiescent current of only 500µA (which reduces to 10µA in shutdown mode), it is an excellent choice for battery-powered applications where power conservation is critical.
  • High Output Current: The LT1175IQ-5 is capable of delivering up to 500mA of output current, making it suitable for a wide range of applications.
  • Thermal Protection: It includes built-in thermal limiting, protecting the device from damage due to overheating.
  • Stability: The regulator is stable with 10µF output capacitors, ensuring a steady output even under dynamic load conditions.

Package and Reliability:

The LT1175IQ-5 is offered in a rugged 5-lead TO-220 package, which ensures its reliability even in harsh environments. The package is designed for easy mounting and heat sinking, making it a convenient choice for both prototyping and production runs.

Applications:

  • Portable Battery-Powered Devices
  • High-End Audio Equipment
  • Precision Analog Systems
  • Automotive Electronics
  • Industrial Control Systems

In summary, the LT1175IQ-5 from Linear Technology is a versatile and reliable negative voltage regulator that offers a combination of low dropout performance, high efficiency, and robust protection features. Its suitability for a broad array of applications makes it a go-to choice for designers seeking a dependable power management solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess