EN
  • EN
  • DE

DSPIC33EP128GS804-E/PT

Part No DSPIC33EP128GS804-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP  /  dsPIC series Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 17x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP128GS804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1013871-DSPIC33EP128GS804-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS804-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP128GS804-E/PT Product Overview

The DSPIC33EP128GS804-E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is part of the dsPIC33E series, which is known for its enhanced features, increased functionality, and versatility in handling complex algorithms and control systems.

Key Features

  • High-Performance DSC Core: The device features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, which makes it ideal for advanced applications that require high-speed and complex computations.
  • Large Memory Capacity: With 128 KB of flash memory and 16 KB of RAM, this DSC can handle large code applications and provide ample space for data buffering.
  • Advanced Analog Features: It comes equipped with a variety of analog features including high-speed ADCs, DACs, and comparators, allowing for precise signal acquisition and control.
  • Robust Peripheral Set: The DSPIC33EP128GS804-E/PT includes a rich set of peripherals such as PWM outputs, timers, serial communication modules (UART, SPI, I2C), which are essential for real-time control applications.
  • Live Update Flash: This feature allows for firmware updates in the field with minimal disruption, as the device can write to its own program memory while running an application.
  • Flexible Power Management: The device supports multiple power management modes, which helps in reducing power consumption and extending battery life in portable applications.

Applications

The DSPIC33EP128GS804-E/PT is designed to cater to a wide range of applications, particularly those that require high levels of processing power and precision. It is commonly used in:

  • Motor Control and Power Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio and Speech Processing
  • Medical Devices
  • Instrumentation and Measurement Systems

Package and Quality

The device is available in a 44-TQFP (Thin Quad Flat Package) which is suitable for surface mount technology, offering a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, and the DSPIC33EP128GS804-E/PT is no exception, providing reliable performance for critical system applications.

With its blend of microcontroller flexibility and DSP capability, the DSPIC33EP128GS804-E/PT from Microchip Technology stands out as a powerful solution for designers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6969 $70.7876
8+ $14.5207 $116.1656
13+ $14.0667 $182.8671
17+ $13.6128 $231.4176
22+ $13.1589 $289.4958
30+ $11.7983 $353.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess