EN
  • EN
  • DE

LT1175IS8-5

Part No LT1175IS8-5
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205278-LT1175IS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1175IS8-5 CAD Model

Description

The LT1175IS8-5 is a high-performance low dropout negative voltage regulator from Linear Technology designed to provide precision voltage control in a wide array of applications. Offering a fixed output voltage of -5V, this regulator is housed in a compact SO-8 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Dropout Voltage: The LT1175IS8-5 boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is small.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can handle moderate to high-power requirements with ease.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which can help reduce the overall size of the power supply design.
  • Low Quiescent Current: With its low quiescent current, the LT1175IS8-5 is an excellent choice for battery-powered and energy-sensitive applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The regulator also includes overcurrent protection to safeguard the device and the load from excessive current conditions.

Applications

The LT1175IS8-5 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Negative voltage microprocessor supplies
  • High-efficiency linear power supplies
  • Regulation for high-performance operational amplifiers
  • Automotive electronics
  • Industrial power supplies

Conclusion

Linear Technology's LT1175IS8-5 low dropout negative regulator combines performance, versatility, and reliability, making it a top choice for designers seeking a high-quality power management solution. Its robust feature set ensures that it can meet the requirements of a diverse range of applications, maintaining stability and protection under various conditions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0132 $55.0660
12+ $9.0365 $108.4380
18+ $8.7541 $157.5738
24+ $8.4717 $203.3208
31+ $8.1893 $253.8683
41+ $7.3421 $301.0261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess