EN
  • EN
  • DE

LT1176CSW#PBF

Part No LT1176CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK FLYBCK INV ADJ 20SOIC / Conv DC-DC 8V to 35V Step Down Single-Out 2.5V to 30V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 35V
Output Voltage 2.21V
Output Voltage MAX 31.5V
Output Current 1.2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 780284-LT1176CSW#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1176
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1176CSW#PBF CAD Model

Description

Product Overview: LT1176CSW#PBF

The LT1176CSW#PBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This robust component is capable of providing an adjustable output voltage from a higher input voltage, making it an ideal choice for power management tasks in various electronic systems.

Key Features

  • Adjustable Output Voltage: The LT1176CSW#PBF allows users to set the output voltage to the desired level, providing flexibility for different circuit requirements.
  • High Efficiency: With its step-down topology, this regulator operates at high efficiency, which is critical for reducing power loss and heat generation in electronic devices.
  • Low Dropout Operation: The device is designed for low dropout performance, ensuring consistent output regulation even when the input-to-output voltage differential is minimal.
  • Thermal Protection: The LT1176CSW#PBF includes built-in thermal shutdown to protect the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The regulator features current limiting capabilities to prevent damage from overcurrent conditions, further safeguarding the component and the system it powers.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it suitable for various power supply configurations.

Applications

The LT1176CSW#PBF is versatile and can be used in multiple applications, including:

  • Telecommunications equipment
  • Automotive systems
  • Industrial controls
  • Portable devices
  • Computing peripherals

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1176CSW#PBF is no exception. This product is manufactured to meet high standards, ensuring consistent performance and durability for end-users. With its robust design and comprehensive protection features, the LT1176CSW#PBF stands out as a reliable choice for demanding power management tasks.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7525 $52.2775
26+ $3.8995 $101.3870
40+ $3.7777 $151.1080
55+ $3.6558 $201.0690
71+ $3.5340 $250.9140
95+ $3.1684 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess