The LT1180AISW is a high-performance, low-power dual RS232 driver/receiver from Linear Technology, designed to meet the stringent requirements of enhanced EIA/TIA-232-E standards while retaining compatibility with industry-standard 232 interface devices.
Key Features
- Low Power Consumption: The LT1180AISW operates with a supply current as low as 500µA, making it an ideal choice for power-sensitive applications.
- 5V Single Supply Operation: This device is capable of running on a single 5V power supply, simplifying power management in a system.
- Driver and Receiver Hysteresis: With built-in hysteresis on both the driver and receiver, the LT1180AISW ensures increased noise immunity and robust data communication.
- Rugged Driver Outputs: The drivers can handle ±10V input levels while operating from a single 5V supply, providing a reliable interface even in harsh conditions.
Applications
The LT1180AISW is versatile and can be used in a variety of applications, including:
- Battery-Powered Equipment
- Laptops and Portable Computers
- Peripherals Interface
- Data Communication Systems
- Modems and Serial Port Interface
Technical Specifications
Parameter
Specification
Supply Current
500µA
Supply Voltage
5V
Operating Temperature Range
0°C to 70°C
Package Type
SW (SOIC Wide Package)
Number of Drivers/Receivers
2/2
Quality and Reliability
Linear Technology's LT1180AISW is built with the highest quality standards, offering excellent reliability for industrial and commercial applications. Its robust design ensures stable operation over the full temperature range, contributing to its longevity in the field.
Ordering Information
The LT1180AISW is available for order under the part number LT1180AISW. For detailed purchasing information and support, customers should contact Linear Technology's sales department or authorized distributors.