EN
  • EN
  • DE

LT1212IS#PBF

Part No LT1212IS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ 16SO / Op Amp Quad Precision Amplifier ±18V/36V 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Operating Supply Current 1.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 780314-LT1212IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1212
Introduction Date July 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1212IS#PBF CAD Model

Description

Product Overview: LT1212IS#PBF

The LT1212IS#PBF is a high-performance, dual and quad precision operational amplifier from Linear Technology, which is now part of Analog Devices. This op-amp is designed to cater to a wide range of applications, including telecommunications, test equipment, and sensor interfaces. The LT1212IS#PBF stands out for its precision specifications and robust build, ensuring reliable performance in demanding environments.

Key Features

  • Precision Performance: The LT1212IS#PBF boasts excellent accuracy and stability. Its low offset voltage and low input bias current make it ideal for precision applications.
  • High Output Drive: Capable of delivering high output current, this op-amp can drive heavy loads while maintaining a low distortion level, making it suitable for audio applications and driving capacitive loads.
  • Wide Supply Range: It operates with a supply voltage range from 4.5V to 36V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Fast Settling Time: The device features a fast settling time, which is critical for data acquisition systems and digital-to-analog converters (DACs) where speed is a key parameter.
  • Low Power Consumption: Despite its high performance, the LT1212IS#PBF is designed for low power consumption, making it suitable for portable and battery-powered applications.

Applications

Thanks to its robust design and precision characteristics, the LT1212IS#PBF is well-suited for a variety of applications, including:

  • Active Filters
  • Buffer Amplifiers
  • ADC/DAC Gain Blocks
  • Audio and Signal Processing
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1212IS#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device comes in a robust package that is designed to withstand harsh conditions and provide a long operational lifespan.

Whether you're designing a professional audio system, a sophisticated sensor interface, or a high-speed data acquisition system, the LT1212IS#PBF offers the performance and reliability needed to build a top-notch product.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0271 $60.0542
5+ $24.6376 $123.1880
7+ $23.8677 $167.0739
9+ $23.0978 $207.8802
12+ $22.3279 $267.9348
15+ $20.0181 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess