EN
  • EN
  • DE

LT1236ACS8-5

Part No LT1236ACS8-5
Manufacturer Linear Technology
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205391-LT1236ACS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1236ACS8-5 CAD Model

Description

The LT1236ACS8-5 is a high-precision voltage reference component from Linear Technology, designed to provide a stable and accurate reference voltage for various applications. This precision reference is part of the LT1236 series, which is renowned for its low noise, low drift, and high stability characteristics, making it an ideal choice for high-performance analog circuits.

Key Features

  • High Accuracy: The LT1236ACS8-5 offers an impressive initial accuracy of ±0.05%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient of only 10ppm/°C, users can expect minimal deviation in output over a wide temperature range, which is crucial for applications requiring consistent performance.
  • Low Noise: It has an exceptionally low output noise of 1.5µVP-P (0.1Hz to 10Hz), which is beneficial for noise-sensitive applications such as precision instrumentation and data conversion systems.
  • Long-Term Stability: Offering excellent long-term stability of less than 20ppm typical for 10,000 hours, the LT1236ACS8-5 ensures reliability and consistency over time.
  • Wide Operating Current Range: The device operates with a current range from 1.2mA to 10mA, providing flexibility for various circuit designs.
  • Drop-In Replacement: Designed to be a drop-in replacement for industry-standard references, this component allows for easy upgrades to existing designs without the need for significant re-engineering.

Applications

The LT1236ACS8-5 is suitable for a wide range of applications, including:

  • Precision data converters
  • High-resolution analog-to-digital and digital-to-analog converters
  • Test and measurement equipment
  • Medical devices
  • Industrial control systems

Package and Availability

The LT1236ACS8-5 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is widely available through Linear Technology's distribution network, providing ease of access for designers and manufacturers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 634 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess