EN
  • EN
  • DE

LT1236BCS8-10

Part No LT1236BCS8-10
Manufacturer Linear Technology
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205395-LT1236BCS8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1236BCS8-10 CAD Model

Description

LT1236BCS8-10 Precision Voltage Reference

The LT1236BCS8-10 is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This device is designed to provide a stable 10V output with minimal deviation over temperature, load, and time, making it an ideal choice for high-performance analog circuits.

Key Features:

  • High Accuracy: The LT1236BCS8-10 boasts an impressive initial accuracy of ±0.05%, ensuring reliable and precise voltage reference for your applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the device maintains its accuracy over a wide temperature range, which is crucial for applications that are exposed to varying environmental conditions.
  • Long-Term Stability: Offering an exceptional long-term stability of less than 20ppm typical drift per 1000 hours, the LT1236BCS8-10 ensures consistent performance over the life of your product.
  • Low Noise: The low noise specification of this voltage reference minimizes the impact of electrical noise on sensitive circuits, which is essential for precision measurement and control systems.
  • Output Current Capability: The LT1236BCS8-10 can source up to 10mA and sink up to 5mA, providing flexible load-driving capabilities.
  • Package: Housed in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.
  • Wide Operating Range: It operates over a supply range from 12V to 20V, allowing for versatility in various circuit designs.

Applications:

The LT1236BCS8-10 is ideal for high-end instrumentation, precision data conversion systems, and industrial process controls where accuracy and stability cannot be compromised. It is also well-suited for A/D and D/A conversion, portable test instruments, and medical equipment where consistent and reliable voltage reference is critical.

By integrating the LT1236BCS8-10 into your design, you can ensure a high degree of precision, enhancing the overall performance and reliability of your electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess